Lasko Products, Inc. 20" Weather-Shield® Performance Box Fan

Description
Patented, isolated Weather-Shield® motor for worry-free window use Adjustable thermostat senses temperature and turns fan on or off Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry handle Two-year limited warranty Includes a patented, fused safety plug E.T.L. listed 21 1/4"L x 4 3/4"W x 23 1/4"H
Description
Patented, isolated Weather-Shield® motor for worry-free window use Adjustable thermostat senses temperature and turns fan on or off Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry handle Two-year limited warranty Includes a patented, fused safety plug E.T.L. listed 21 1/4"L x 4 3/4"W x 23 1/4"H

Suppliers

Company
Product
Description
Supplier Links
20
West Chester, PA, USA
20" Weather-Shield® Performance Box Fan
20" Weather-Shield® Performance Box Fan
Patented, isolated Weather-Shield® motor for worry-free window use Adjustable thermostat senses temperature and turns fan on or off Three quiet speeds Save-Smart™ Less than 2¢ per hour Top-mounted controls Easy-carry handle Two-year limited warranty Includes a patented, fused safety plug E.T.L. listed 21 1/4"L x 4 3/4"W x 23 1/4"H
  • Patented, isolated Weather-Shield® motor for worry-free window use
  • Adjustable thermostat senses temperature and turns fan on or off
  • Three quiet speeds
  • Save-Smart™ Less than 2¢ per hour
  • Top-mounted controls
  • Easy-carry handle
  • Two-year limited warranty
  • Includes a patented, fused safety plug
  • E.T.L. listed
  • 21 1/4"L x 4 3/4"W x 23 1/4"H
Supplier's Site

Technical Specifications

  Lasko Products, Inc.
Product Category Fans and Blowers (industrial)
Product Name 20" Weather-Shield® Performance Box Fan
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1236_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 249 in H2O (465 Torr)
View Details