Lasko Products, Inc. 20" Cyclone® with Remote Control Model 3540

Description
Multi-function remote control Electronic 8-hour timer for automatic shut-off Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 23 1/2"L x 6 3/4"W x 23 3/16"H
Description
Multi-function remote control Electronic 8-hour timer for automatic shut-off Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 23 1/2"L x 6 3/4"W x 23 3/16"H

Suppliers

Company
Product
Description
Supplier Links
20
West Chester, PA, USA
20" Cyclone® with Remote Control Model 3540
20" Cyclone® with Remote Control Model 3540
Multi-function remote control Electronic 8-hour timer for automatic shut-off Three high performance speeds Full-tilt air control Wall-mount option Top-mounted controls Easy-carry handle Fully assembled Includes a patented, fused safety plug E.T.L. listed 23 1/2"L x 6 3/4"W x 23 3/16"H
  • Multi-function remote control
  • Electronic 8-hour timer for automatic shut-off
  • Three high performance speeds
  • Full-tilt air control
  • Wall-mount option
  • Top-mounted controls
  • Easy-carry handle
  • Fully assembled
  • Includes a patented, fused safety plug
  • E.T.L. listed
  • 23 1/2"L x 6 3/4"W x 23 3/16"H
Supplier's Site

Technical Specifications

  Lasko Products, Inc.
Product Category Fans and Blowers (industrial)
Product Name 20" Cyclone® with Remote Control Model 3540
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Extractor Fans - 2192984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6024_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details