Body Features Color : Gray
Configuration Features Number of Fuses : 3 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4
Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 300, 350 Door Width (MM) : 100 Pole Diameter (MM) : 120
Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400
Industry Standards CSA Certified : No Enclosure Rating : IP54 UL Rating : no
Operation/Applicatio
n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes
Other Other Colors Available : No Product Use : Connection, Protection of Luminaires
Product Availability Street Lighting Fuse Box Product Availability : EMEA, ANZPAC, China, AMERICAS, ASIA
Product Type Features Fuse Type : D01 Product Family : EKM-1281 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated
Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Body Features
Configuration Features
- Number of Fuses : 3
- Number of Luminaire Cables (Max) : 2
- Number of Underground Cables (Max) : 3
- Pinning : L1, L2, L3, PEN
- Street Lighting Fuse Box Terminal Type : Mantle
- Wires per Cable (Max) : 4
Dimensions
- Cable Cross-Section (Max) (MMSQ) : 16
- Door Height (MM) : 300, 350
- Door Width (MM) : 100
- Pole Diameter (MM) : 120
Electrical Characteristics
- Street Lighting Fuse Box Voltage Rating (V) : 400
Industry Standards
- CSA Certified : No
- Enclosure Rating : IP54
- UL Rating : no
Operation/Application
- Application : Inside Poles & Outdoors
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Impact Resistance : 4J
- Silicone-Free : Yes
- UV-Stabilized : Yes
Other
- Other Colors Available : No
- Product Use : Connection, Protection of Luminaires
Product Availability
- Street Lighting Fuse Box Product Availability : EMEA, ANZPAC, China, AMERICAS, ASIA
Product Type Features
- Fuse Type : D01
- Product Family : EKM-1281
- Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
- Underground Cable Type : Plastic Insulated
Usage Conditions
- Environmental Resistance (DEGC) : -25 - 55