Engineered to Protect in Photovoltaic Applications. Mersen offer a range of photovoltaic fuses and fuse holders that are designed specifically for this application. This range benefits from enhanced fuse construction which allow for continuous temperature and current cycling withstand.Protect your off-grid and grid tied PV systems using Mersens Photovoltaic fuses. Applications:. PV string/array level protection. Combiner box applications . In-Line PV module protection. Inverters. Battery Charge Controllers.
Low Fault current interrupting capability. Durable Construction. Temperature cycle withstand capability. Guaranteed operation at temperature extremes.
Fuse Size = 10 x 38mm
Current Rating = 32A
Voltage Rating = 1000V dc
Number of Poles = 1
Case Material = Plastic
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 7686134 |
Standard Fuse Size Accomodated | Other; (10 x 38mm) |