FEC -- SHOCK-SAFE FUSEHOLDER, 5 X 20 / 6.3 X 32 MM, SLOTTED CAP, IEC: 500 VAC, UL/CSA: 600 VAC/DC
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC
FEC
Description
Description
Fuseholder for 500 VAC applications
5x20: 3.2W / 6.3x32: 4W
Applications
Equipment with three-phase supply (400 VAC)
Request a Quote
Email Supplier
Datasheet
Description
Description
Fuseholder for 500 VAC applications
5x20: 3.2W / 6.3x32: 4W
Applications
Equipment with three-phase supply (400 VAC)
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC
FEC
Description
Fuseholder for 500 VAC applications
5x20: 3.2W / 6.3x32: 4W
Applications
Equipment with three-phase supply (400 VAC)
Description
- Fuseholder for 500 VAC applications
- 5x20: 3.2W / 6.3x32: 4W
Applications
- Equipment with three-phase supply (400 VAC)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FEC |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC |
|
Standard Fuse Size Accomodated
|
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
|
|
Normal Operating Current
|
10 to 20 amps
|
|
Rated Operating Voltage
|
500 to 600 volts
|
|
Mounting
|
Panel Mount; Panel mount, Front Side
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
10 amps
Rated Operating Voltage
126 to 250 volts
Mounting
Panel Mount
View Details