A series of Altech fuse holders For CC type fuses. Max voltage and current for IEC and UL: 600 VAC/VDC and 30A. All models are highly reliable and excellent quality.
Poles: 1, 2 & 3. With and without LED
Current Rating = 30A
Voltage Rating = 600V ac
Number of Poles = 1
Rail Type = Top Hat
Case Material = Plastic
Series = PCF
Compatible Fuse Diameter = 10mm
Standards Met = IEC 60947-1, IEC 60947-3, UL Recognized
Terminal Type = Screw
Compatible Fuse Length = 38mm
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 8980783 |
Normal Operating Current | 30 amps |