The LX and LX-E series of loudspeakers each consist of nine models in total, comprising five full ranges multipurpose systems (with FOH and monitor systems in both 12 inch and 15 inch versions), and four sub bass cabinets (in both 15 inch and 18 inch versions).
LX-12, LX-12E, LX-12EW
Two-way. 12"high power woofer,
50Hz-20kHz frequency response (+/-3dB)
4ohm or 8 ohm system impedance,
Elliptical wave guide horn with 2" (50mm) titanium diaphragm driver,
Trapezoidal enclosure,
12 X M10 rigging points for mounting (LX-12E, LX-12EW only),
LX-12EW is coated with white,
Continuous 400W / Music 800W / Peak 1600W power handling.
Wharfedale Pro | |
---|---|
Product Category | Speakers |
Product Number | LX-12, LX-12E, LX-12EW |
SPL | 129 dB |
Nominal Power | 800 watts |
Maximum Power | 1600 watts |