These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Thread Size: M5 x 0.8, Type: , Material: STEEL, Mounting Hole: 70.14 +0.08 -0.00, Metric or Unified: Metric, Thickness (mm): 10.27
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | SO-M5-12ZI | SO-M5-12ZI |
Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric | Steel Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | Steel | Metal; Steel |