Blind-threaded self-clinching standoffs are designed for permanent installation into thin metal sheets through a blind-hole configuration, ensuring a flush, closed-end appearance on the sheet surface. Constructed from hardened stainless steel, these standoffs are suitable for installation into sheets with a Rockwell B hardness of 80 or less. The BSO series features a minimum hole size of 0.040 inches, a nominal thread size of #6-32, and a clinch barrel length of 0.875 inches for part code 28. Installation requires a minimum distance of 0.31 inches from the hole centerline to the sheet edge.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-28ZI | BSO-632-28ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |