Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1928B

Description
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0
Request a Quote
Description
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1928B is a slim-line lock-in nylon PCB spacer designed for permanent attachment to both a chassis and a printed circuit board up to 0.062 in (1.57 mm) thick. It has a length of 0.375 in (9.5 mm) and a mounting hole diameter of 0.156 in (4.0 mm). Made of nylon 6/6 with a UL 94V-0 flame rating, it provides sturdy support with low insertion force and allows for board removal during repairs or upgrades.

Datasheet Summary
Powered by GS/AI

The 1928B is a slim-line lock-in nylon PCB spacer designed for permanent attachment to both a chassis and a printed circuit board up to 0.062 in (1.57 mm) thick. It has a length of 0.375 in (9.5 mm) and a mounting hole diameter of 0.156 in (4.0 mm). Made of nylon 6/6 with a UL 94V-0 flame rating, it provides sturdy support with low insertion force and allows for board removal during repairs or upgrades.

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1928B
Slimline Lock-In Nylon PCB Support 1928B
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0

Part Number: 1928B

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1928B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1928B-ND
Board Supports 36-1928B-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1928B 36-1928B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers