Keystone Electronics Corp. 4-40 Threaded Standoff Kit STR-440

Description
Part Number: STR-440 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-40 Threaded Standoff Kit - STR-440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4-40 Threaded Standoff Kit
STR-440
4-40 Threaded Standoff Kit STR-440
Part Number: STR-440 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 4-40 Type: Threaded Standoffs

Part Number: STR-440

  • # of Pieces: 400
  • Length: 1/4 thru 1"
  • Material: Aluminum & Nylon
  • Style: Threaded
  • Thread: 4-40
  • Type: Threaded Standoffs
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
STR-440
Standoffs & Spacers STR-440
Standoffs & Spacers 400 pc Stndoff Kit 4-40 Thread

Standoffs & Spacers 400 pc Stndoff Kit 4-40 Thread

Supplier's Site Datasheet
Engineering design kit, assortment of 4-40 standoffs and cmachine screws - 70183261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Engineering design kit, assortment of 4-40 standoffs and cmachine screws
70183261
Engineering design kit, assortment of 4-40 standoffs and cmachine screws 70183261
Engineering design kit, assortment of 4-40 standoffs and cmachine screws

Engineering design kit, assortment of 4-40 standoffs and cmachine screws

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STR-440 STR-440 70183261
Product Name 4-40 Threaded Standoff Kit Standoffs & Spacers Engineering design kit, assortment of 4-40 standoffs and cmachine screws
Type & Shape Standoff; Female / Female Standoff; Hex Standoff Female Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers