Rigaku's Primini Biofuel is suitable for phosphorus analysis in biodiesel for EN14214 and ASTM D6751. It is optimized for sub-ppm detection limits of P, S and Cl and features easy operation without chemical treatment of the samples. Easy sample preparation and operation reduces the need for a highly skilled operator. A helium atmosphere is maintained in the spectroscopic chamber and sealing film separates the sample chamber from the spectroscopic chamber, protecting the X-ray tube and the spectrometer in the event of a spilled oil sample.
Phosphorus in biodiesel, which comes from lipids in the fuel, is harmful to diesel engines, so control of phosphorus content is crucial. Sulfur content in the raw material is very low, which means that the content of sulfur in biodiesel is also very low. However, since the sulfur contents in regular gasoline is regulated for environmental reasons, the content of sulfur in biodiesel oil is regulated as well.
| Rigaku Corporation | |
|---|---|
| Product Category | X-Ray Fluorescence Spectrometers |
| Product Number | Primini Biofuel |
| Product Name | Benchtop WDXRF Elemental Analyzer for Biofuels |
| Module Type | Wavelength Dispersive |
| ICP Measurement Mode | Sequential |
| Detector Type | Sealed Type Proportional Counter |
| Optical System | Crystal |