Percival Scientific, Inc. Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many... | |
| Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many... | |
| Percival has newly redesigned the PGC-10 using a patent pending high efficiency lamp bank. The single tier plant growth shelf is lit by a patent pending lamp bank that is... | |
| The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants... | |
| The Innovative PGC-6 Series Chamber. Percival Scientific, innovators in plant growth chambers, introduces a new chamber with a very "bright" future. Versatile and adaptable, it may be used in a... | |
| The LT-105 plant growth chamber offers you the ability to measure the following parameters: cold hardiness, freeze tolerance, heat stress, and exposure to a series of temperatures (spring, summer, fall... | |
| The LT-36VL plant growth chamber offers you the ability to measure cold hardiness, freeze tolerance, heat stress and exposure to a series of temperatures (spring, summer, fall and winter-like conditions). | |
| The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light... | |
| These chambers are frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seed germination and development. Compare your requirements... | |
| These chambers have been designed for applications such as drosophila, culturing, rearing and holding of test organism as well as bioassays, seed germination and product stability testing. Many other applications... | |
| This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, gene expression, morphology and photosynthetic responses to light quality. Many other... | |
| This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Please note the... | |
| This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications... | |
| This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination development. Many other applications exist... | |
| This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other... | |
| This chamber was specifically designed for growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions. Many other... | |
| This chamber was specifically designed for plant cell culture. Its unique design of air diffuser with slow vertical airflow, fixed lampbank and slide-out shelves helps to eliminate condensation on Petri... | |
| We are able to work with you to design a walk-in based on your needs. Please contact your sales representative, or call us at the Percival factory to discuss custom... | |
| Model AR-89 Specifications Temp Range: (All lights on) 7-44±1.5 ºC Interior Space Volume: 450 ft 3 (12.7 m3) Total Shelving Floor Area: 96 ft 2 (8.9 m2... |