The Percival Arabidopsis series has been designed for the growth of the Arabidopsis plant. It provides adequate space for growing the plant to maturity under controlled temperature, humidity and light conditions.
| Percival Scientific, Inc. | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | AR-66L |
| Product Name | Arabidopsis Series |
| Type | Plant Growth |
| Configuration | Reach-In |
| Parameters | Temperature; Humidity |
| Features | Humidity Control (optional feature); Lights; Shelves |
| Temperature Control | Cooling |