This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product.
| Percival Scientific, Inc. | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | E-36HO |
| Product Name | Plant Growth Chamber |
| Type | Plant Growth |
| Configuration | Reach-In |
| Parameters | Temperature; Humidity |
| Features | Humidity Control (optional feature); Lights; Shelves |
| Temperature Control | Cooling |