AR-89 -- ENVIRONMENTAL CONTROL ROOM
Percival Scientific, Inc.
Environmental Control Room
AR-89
Description
Model AR-89 Specifications
Temp Range: (All lights on)
7-44±1.5 ºC
Interior Space Volume:
450 ft
3 (12.7 m3)
Total Shelving Floor Area:
96 ft
2 (8.9 m2)
Maximum Growing Height:
24 in. (61 cm)
Exterior Dimensions: inches(cm)
Height: 114(289.6) Width: 96(243.8) Depth: 108(274.3)
Light Intensity: (6" from lamps unless otherwise noted)
475 µmol/m
2/s
Number of Tiers:
3
-
Percival Scientific, Inc.
Description
Model AR-89 Specifications
Temp Range: (All lights on)
7-44±1.5 ºC
Interior Space Volume:
450 ft
3 (12.7 m3)
Total Shelving Floor Area:
96 ft
2 (8.9 m2)
Maximum Growing Height:
24 in. (61 cm)
Exterior Dimensions: inches(cm)
Height: 114(289.6) Width: 96(243.8) Depth: 108(274.3)
Light Intensity: (6" from lamps unless otherwise noted)
475 µmol/m
2/s
Number of Tiers:
3
Suppliers
Environmental Control Room
AR-89
Model AR-89 Specifications
Temp Range: (All lights on)
7-44±1.5 ºC
Interior Space Volume:
450 ft
3 (12.7 m3)
Total Shelving Floor Area:
96 ft
2 (8.9 m2)
Maximum Growing Height:
24 in. (61 cm)
Exterior Dimensions: inches(cm)
Height: 114(289.6) Width: 96(243.8) Depth: 108(274.3)
Light Intensity: (6" from lamps unless otherwise noted)
475 µmol/m
2/s
Number of Tiers:
3
| Model AR-89 Specifications |
Temp Range:
(All lights on) | 7-44±1.5 ºC |
| Interior Space Volume: | 450 ft
3 (12.7 m3) |
| Total Shelving Floor Area: | 96 ft
2 (8.9 m2) |
| Maximum Growing Height: | 24 in. (61 cm) |
Exterior Dimensions:
inches(cm) | Height: 114(289.6)
Width: 96(243.8)
Depth: 108(274.3) |
Light Intensity:
(6" from lamps unless otherwise noted) | 475 µmol/m
2/s |
| Number of Tiers: | 3 |
Supplier's Site
Technical Specifications
|
Product Category
|
Environmental Test Chambers and Rooms |
|
Product Number
|
AR-89 |
|
Product Name
|
Environmental Control Room |
|
Configuration
|
Room
|
|
Parameters
|
Temperature
|
|
Features
|
Lights; Shelves
|
|
Temperature Control
|
Heating; Cooling
|
|
Temperature Range
|
7 to 44 C (45 to 111 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Environmental Stability
Configuration
Walk-In
Parameters
Temperature; Humidity
View Details
Guangdong Atmars Industry Co., Limited
Features
Alarm; Lights
Depth
58.3 inch (1480 mm)
Width
43.3 inch (1100 mm)
View Details
Type
Environmental Stability
Configuration
Other; Portable solution
Parameters
Temperature; Humidity; Oxygen
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Configuration
Walk-In
Parameters
Sound; Emissions; Radiated Immunity
Features
Lights
View Details