ESPEC North America Inc | Qualmark Products and Services Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Are you looking for the smallest chamber possible to get your testing done? Hate the footprint and noise of other temperature chambers? This is the model series for you! | |
| Are you looking for the smallest humidity chambers possible to get your testing done? Still need all the capabilities of larger chambers, though? This is the model series for you! | |
| Charge-discharge tests of automotive secondary batteries have problems of being unable to perform accurate evaluation and having differences in environment temperature due to high heating of the battery during high... | |
| Despite its compact size, the MC series can achieve low temperatures of -75 or -85°C the lowest range of it's class. On the high end, 100 or 180°C can be... | |
| Environmental stress screening (ESS) is also known as Burn-in, AST (Accelerated Stress Testing), HALT (Highly Accelerated Stress Test), or HASS (Highly Accelerated Stress Screening). Whatever the name, the idea is... | |
| ESPEC can provide custom-built chambers for simultaneous testing of temperature and low-pressure altitude conditions. Two common applications are: Testing of avionics or other aerospace equipment to simulate actual conditions it... | |
| ESPEC developed the TSD-100 with an interior of 28"x16", while strictly limiting the overall size of the system. The footprint is reduced by 40%, as well as lowering power demand... | |
| ESPEC is making it easier to do rain and spray testing by offering a standard design chamber, based on published and proprietary test methods. A standardized design, based on specific... | |
| For years AGREE chambers have been the workhorses of the environmental test chamber industry. Originally created to meet military test standards, their flexible design has made them suitable for a... | |
| HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity... | |
| Lithium-ion secondary batteries are adopted wider applications in everything from consumer use to storage and automobiles, and there is greater interest not only in advancing performance testing but also in... | |
| Most walk-in chambers are limited to 85°C or less, but EWS "solid" models can go to 150°C to accommodate extreme test conditions. Also desirable for temperature-cycling faster than 10°C/min. EWS... | |
| Our ESS85 Series chambers have set the industry standard for performance, throughput and flexibility. The fixtured cart allows a variety of products to be tested, multiple carts for faster loading/unloading... | |
| Purchasing a liquid thermal shock chamber needs close consideration of the long term operating costs. The specialized liquids used can easily evaporate, causing the loss of thousands of dollars of... | |
| QFusion® (patented) ushers in a new era of product reliability management during the manufacturing process. By fusing accelerated stress testing and Burn-in into one powerful system, Qualmark has engineered breakthrough... | |
| Qualmark’s Inferno is a HALT system specifically configured for testing the durability of instrumentation, tools and electronics that will face harsh environments - such as oil and gas exploration. The... | |
| Qualmark’s Inferno series has been specifically designed for accelerated testing of sophisticated devices that are destined for harsh operating environments. Our Infernos combine extreme thermal capability (+250ºC to -100˚C) with... | |
| Qualmark’s NEW Typhoon 2.5 Plus is a popular chamber with a 30”x 30” vibration table. This table size is good for Highly Accelerated Life Testing (HALT) applications and many Highly... | |
| Stability walk-in rooms are an ESPEC North America specialty, designed for light-duty testing or long-term steady-state evaluation of pharmaceuticals and other products. | |
| The ESPEC Criterion benchtop temperature chamber series provides a economical and space-saving solution for a variety of temperature testing requirements. The chamber's 1.5 cu. ft. interior size is 3.5 inches... | |
| The ESPEC EDC dust chambers provide a ready-made solution to common dust test standards for automotive and electronic-cabinet requirements. Often specified for use with "Arizona fine dust", these units can... | |
| The ESPEC Lab Series environmental chambers are compact and reliable, suitable for a wide variety of applications. Pharmaceutical, automotive, materials, and electronic industries have all found these models to be... | |
| The ESS22/35 Series offers high volume horizontal airflow for rack systems. The chambers can be adapted to many product configurations and provide manual, automatic robotic interface. A variety of methods... | |
| The ESS5/11 Series provides the unique capability of stress screening products in a small, lab-type chamber. Pre-qualification for ESS, troubleshooting, and small scale ESS programs would all benefit from high... | |
| The ETS thermal shock chamber is a high quality design with an advanced touch screen controller and an innovative hot/cold transfer system. It is designed to meet strict Mil-Std test... | |
| The Platinum series are top quality temperature/humidity chambers in four larger sizes than our popular Platinous and Global-N lines. More powerful heating and cooling systems on these models ensure prompt... | |
| The Typhoon 1.5, with its 18” x 18” vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or where limited lab space is available. This... | |
| The Typhoon 2.0, with its 24” x 24” vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or where limited lab space is available. This... | |
| The Typhoon 3.0 is the most popular chamber in the AST industry and is specifically designed to help the customer who is performing low volume HASS and needs a chamber... | |
| The Typhoon 8.0 doubles the width of our popular Typhoon 4.0 chamber. The thermal system in the Typhoon series has been carefully engineered to have superior thermal efficiency. Key design... | |
| This new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren’t... | |
| This system is designed specifically for the task of performing Highly Accelerated Stress Screening (HASS) and HALT on large products. With the Lowest Total Cost of Ownership within the AST... | |
| P-300 touch-screen programmer with USB port High performance, reliable Copeland Scroll compressors* Lower sound levels, even for air-cooled models (click on model numbers to see specs) One 4" (100mm) diameter... |