ESPEC North America Inc | Qualmark Products and Services Datasheets for Stability Chambers and Rooms
Stability chambers and stability rooms are temperature-controlled and humidity-controlled environmental units that provide stable conditions for storage and testing purposes.
Stability Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Charge-discharge tests of automotive secondary batteries have problems of being unable to perform accurate evaluation and having differences in environment temperature due to high heating of the battery during high... | |
| Lithium-ion secondary batteries are adopted wider applications in everything from consumer use to storage and automobiles, and there is greater interest not only in advancing performance testing but also in... | |
| Stability walk-in rooms are an ESPEC North America specialty, designed for light-duty testing or long-term steady-state evaluation of pharmaceuticals and other products. | |
| P-300 touch-screen programmer with USB port High performance, reliable Copeland Scroll compressors* Lower sound levels, even for air-cooled models (click on model numbers to see specs) One 4" (100mm) diameter... |