ESPEC North America Inc | Qualmark Products and Services Datasheets for Automated Test Equipment
Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Automated Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| Environmental stress screening (ESS) is also known as Burn-in, AST (Accelerated Stress Testing), HALT (Highly Accelerated Stress Test), or HASS (Highly Accelerated Stress Screening). Whatever the name, the idea is... | |
| HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity... | |
| Our ESS85 Series chambers have set the industry standard for performance, throughput and flexibility. The fixtured cart allows a variety of products to be tested, multiple carts for faster loading/unloading... | |
| The ESS22/35 Series offers high volume horizontal airflow for rack systems. The chambers can be adapted to many product configurations and provide manual, automatic robotic interface. A variety of methods... | |
| The ESS5/11 Series provides the unique capability of stress screening products in a small, lab-type chamber. Pre-qualification for ESS, troubleshooting, and small scale ESS programs would all benefit from high... |