Conviron Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| Conviron continues to lead the industry with innovative solutions in controlled environment systems. For applications that require the large capacity of a greenhouse with the precision of a growth chamber,... | |
| Conviron's DR Series dew rooms are uniquely designed for testing in a high (100% RH) humidity, or 'saturated' or 'mist', environment. A typical application in plant pathology, for example, is... | |
| Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research... | |
| Conviron's MTPS provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). This chamber configuration is often used for research involving... | |
| Conviron 's SR Series seed storage rooms are based on a modular platform. These seed storage rooms are custom sized for each application and are suitable for both long term and medium term collections. Long term seed... | |
| The ATC26 offers a small footprint and a low overall height which allows the unit to pass through doorways fully assembled. The interior of the cabinet features two shelves and... | |
| The ATC40 employs a top-mounted refrigeration system. This design minimizes the product footprint, accommodates servicing from the front of the chamber, and simplifies on-site installation. Using two shelves, each with... | |
| The ATC60 provides an exceptional growth-area-to-footp rint ratio. It uses a top-mounted refrigeration system that accommodates servicing from the front of the chamber, and that simplifies on-site installation. The ATC60 offers... | |
| The BDR16 is designed for high-end plant physiology research where tight performance is critical to ensure a consistent plant canopy temperature throughout the chamber. To achieve tight performance, this unit... | |
| The BDW series walk-in chamber is based on a modular platform available in increments of 40 ft2 (3.7 m2). These units offer a precise chamber environment typical of research involving... | |
| The CG series of walk-in chambers provides an outstanding growth area-to-footprint ratio. Upward airflow is delivered using Conviron's Uni?oor® system allowing plants to be distributed throughout the entire floor area. | |
| The E7/2 offers two independently controlled growth areas in a single unit making this model ideally suited for applications where smaller experiments need to be conducted in different environments, all... | |
| The E8 is a highly customizable plant growth chamber capable of achieving extreme conditions of temperature, lighting levels, and humidity. The product is well suited for research applications requiring a... | |
| The EF7 is a slightly larger floor-standing version of the E7 'tabletop' plant growth chamber. As with the E7, the EF7 is highly configurable and suitable for a wide variety... | |
| The GR series of walk-in rooms, available in six standard sizes, is a highly economical platform for providing a controlled environment in a walk-in configuration. This series of chamber offers... | |
| The MTR26 provides 26ft2 (2.4 m2)of growth area and 24" (610 mm) of growth height over two shelves and is suitable for a range of applications including the growth of... | |
| The MTR30 has features very similar to the PGR15. However, the MTR30 contains two shelves thereby doubling the growth area available in the PGR15, yet with the same footprint. With... | |
| The PG2500 is a single tier reach-in chamber optimized for tall plant research with high intensity lighting options and 60 1/2" (1540mm) of growth height. Its compact, space saving design... | |
| The PGC20 offers an exceptional growth-area-to-footp rint ratio. With the refrigeration and electrical systems entirely topmounted, the PGC20 provides 20 ft2 (1.9 mm2) of growth area in a footprint of less... | |
| The PGR14 provides a 14 ft2 (1.34 m2) growth area and a 58 inch (1480 mm) growth height making this chamber suitable for a range of applications including plant science,... | |
| The PGR15 is offers 16 ft2 (1.5 m2) of growth area and 57 inches (1450 mm) of growth height making it suitable for a range of applications including the growth of... | |
| The PGV36 provides a walk-in platform that enables the researcher to observe and interact with experiments from an internal vestibule area located within the chamber itself. As such, this model... | |
| The PGW36 equips the researcher with a walk-in environment which is accessible from four large doors, two at the front of the chamber and two at the back. This model is... | |
| The S10H plant growth chamber offers wide-range humidity control. Plant pathology, entomology, and plant physiology are prime examples of the type of research and teaching programs that are suitable with... | |
| The TC30 is specifically designed for tissue culture research. However, with its 25" (635mm) growth height, the chamber is also suitable for growing short plants that require low light intensity. | |
| The TC80 is specifically designed for the growth of tissue culture. With four shelves and a top-mounted refrigeration system, the TC80 provides an exceptional growth area-to-footprint ratio. The four shelves channel... | |
| The TCR walk-in room provides a multi-tier modular platform available in increments of 60 ft2 (5.6 m2). This makes the TCR chamber suitable for research involving plant tissue culture and is... | |
| With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one of... |