Conviron Datasheets for Germination Chambers
Germination chambers are environmentally controlled-chambers to sprout seeds for horticultural applications.
Germination Chambers: Learn more
| Product Name | Notes |
|---|---|
| The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the... | |
| The PG2500 is a single tier reach-in chamber optimized for tall plant research with high intensity lighting options and 60 1/2" (1540mm) of growth height. Its compact, space saving design... | |
| With its unique ability to adapt to four different research applications, the Adaptis A1000 offers an economical and flexible equipment platform. The base chamber itself can be fitted with one... |