Conviron MTPC Series Multi-Tier Walk-In MTPC360

Description
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.
Datasheet
Description
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTPC Series Multi-Tier Walk-In - MTPC360 - Conviron
Winnipeg, Manitoba, Canada
MTPC Series Multi-Tier Walk-In
MTPC360
MTPC Series Multi-Tier Walk-In MTPC360
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.

Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.

Supplier's Site Datasheet

Technical Specifications

  Conviron
Product Category Environmental Test Chambers and Rooms
Product Number MTPC360
Product Name MTPC Series Multi-Tier Walk-In
Type Plant Growth
Configuration Floor; Walk-In
Parameters Temperature; Humidity (optional feature); Light
Features Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

BenchtopTest Chamber - ZPB-8 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Benchtop
Parameters Temperature; Humidity
View Details
WW Series Welded Walk-In / Drive-In Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Walk-In
Features Lights
View Details
Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
Altitude Chambers -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature); Altitude
Features Humidity Control (optional feature)
View Details