Conviron MTPC Series Multi-Tier Walk-In MTPC432

Description
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.
Datasheet
Description
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTPC Series Multi-Tier Walk-In - MTPC432 - Conviron
Winnipeg, Manitoba, Canada
MTPC Series Multi-Tier Walk-In
MTPC432
MTPC Series Multi-Tier Walk-In MTPC432
Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.

Conviron's MTPC provides a multi-tier chamber based on a modular platform and is available in increments of 72 ft2 (6.6 m2). The multi-tier design makes the MTPC suitable for research involving lower light, short plants and an ideal candidate for use in mass-screening projects and sizeable plant propagation programs. Pressurized and perforated side-wall plenums deliver air across each of three independently lit tiers that are cantilevered out to the centre aisle. Mobile carts enable researchers to load flats in a separate potting area. Plant material can then be rolled into place beneath the lighted canopies.

Supplier's Site Datasheet

Technical Specifications

  Conviron
Product Category Environmental Test Chambers and Rooms
Product Number MTPC432
Product Name MTPC Series Multi-Tier Walk-In
Type Plant Growth
Configuration Floor; Walk-In
Parameters Temperature; Humidity (optional feature); Light
Features Alarm; Humidity Control (optional feature); Programmable; Lights; Logger (optional feature); Shelves; Windows (optional feature)
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PSYCHROMETRIC Test Chambers -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Windows
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
Stability Walk-In Chambers - 2916 ft^3 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details