The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
Encore Electronics, Inc. | |
---|---|
Product Category | Data Acquisition Systems and Instruments |
Product Number | Model FL644 |
Product Name | Isolation Amplifier/Attenuator |
Form Factor | DIN Rail |
User Interface | None |
Filter / Amplifier | Amplifier |
Application | General Lab & Industrial |