Midwest Laser Products, LLC Datasheets for Helium Neon Lasers
Helium neon (HeNe) lasers have an emission that is determined by neon atoms by virtue of a resonant transfer of excitation of helium. They operate continuously in the red, infrared and far-infrared regions and emit highly monochromatic radiation.
Helium Neon Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laser Head Model: 05-LHR-121 Wavelength 632.8nm Red Power (minimum spec.): 2 mW Power (actual) 3.5 to 4.8 mW Mode: >90% TEMoo Beam Diameter: 0.59 mm Beam Divergence: 1.35 mrad Polarization:... | |
| New(overstock / surplus) Melles Griot Inc. Helium-Neon Laser Tubes. These hard-to-find new/unused tubes are being sold at a discount from theiroriginal price. Once they are gone, they are gone. We... | |
| This less than 5 milliwatt (<5mW) HeNelaser system is ideal for many applications. SPECIFICATIONS: ¢ model 05-LHR-121 laser ¢ model 05-LPM-938-065 power supply¢ 632.8 nm wavelength ¢ >90% TEMoo ¢ |