This less than 5 milliwatt (<5mW) HeNelaser system is ideal for many applications.
SPECIFICATIONS:
¢ model 05-LHR-121 laser
¢ model 05-LPM-938-065 power supply¢ 632.8 nm wavelength
¢ >90% TEMoo
¢ 3.5mW to 4.8mW output power
¢ 0.59mm beam diameter
¢ 1.5 mRad beam divergence
¢ Random polarization
¢ 687Mhz longitudinal mode spacing¢ Laser dimensions: 10.7 inch (271.8mm) by 1.75 inch (44.5mm)diameter
¢ IEC / CDRH compliant
| Midwest Laser Products, LLC | |
|---|---|
| Product Category | Lasers |
| Product Name | HeNe Laser System |
| Laser Type | Helium Neon Lasers |
| Laser Wavelength | Red |
| Features | Polarized Output |