Midwest Laser Products, LLC Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laser Head Model: 05-LHR-121 Wavelength 632.8nm Red Power (minimum spec.): 2 mW Power (actual) 3.5 to 4.8 mW Mode: >90% TEMoo Beam Diameter: 0.59 mm Beam Divergence: 1.35 mrad Polarization:... | |
| New(overstock / surplus) Melles Griot Inc. Helium-Neon Laser Tubes. These hard-to-find new/unused tubes are being sold at a discount from theiroriginal price. Once they are gone, they are gone. We... | |
| This less than 5 milliwatt (<5mW) HeNelaser system is ideal for many applications. SPECIFICATIONS: ¢ model 05-LHR-121 laser ¢ model 05-LPM-938-065 power supply¢ 632.8 nm wavelength ¢ >90% TEMoo ¢ |