ELMA Electronic Inc. ATCA, Type 11A, 4U 19" Horizontal Chassis

Description
Elma's ATCA, DC, 4U horizontal enclosures include a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. Features Compliant to PICMG 3.0 specification 4U x 444mm x 385mm (H x W x D) 5 slot replicated mesh backplane Cooling side to side ( 2 x 170 CFM fans) Plug removable fan tray Dual 48VDC input terminals Front and rear ESD jack Shelf manager optional Customization available Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
ATCA, Type 11A, 4U 19
Fremont, CA, USA
ATCA, Type 11A, 4U 19" Horizontal Chassis
ATCA, Type 11A, 4U 19" Horizontal Chassis
Elma's ATCA, DC, 4U horizontal enclosures include a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation. Features Compliant to PICMG 3.0 specification 4U x 444mm x 385mm (H x W x D) 5 slot replicated mesh backplane Cooling side to side ( 2 x 170 CFM fans) Plug removable fan tray Dual 48VDC input terminals Front and rear ESD jack Shelf manager optional Customization available Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Elma's ATCA, DC, 4U horizontal enclosures include a wide range of backplane, shelf management, and other options. Pluggable and redundant fan trays, PEMs and shelf managers provide the highest level of availability (99.999%). The units have been optimized via backplane signal integrity studies and chassis thermal simulation.

Features

  • Compliant to PICMG 3.0 specification
  • 4U x 444mm x 385mm (H x W x D)
  • 5 slot replicated mesh backplane
  • Cooling side to side ( 2 x 170 CFM fans)
  • Plug removable fan tray
  • Dual 48VDC input terminals
  • Front and rear ESD jack
  • Shelf manager optional
  • Customization available

Scope of Supply

High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures painted black: high performance PICMG 3.0 backplane, power supply, PEM (DC); cooling system and DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name ATCA, Type 11A, 4U 19" Horizontal Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

6-Slot Backplane Card Cage - IPC-6006 - Advantech
Specs
Product Type Card Cage
Height 7.32 inch (186 mm)
Width 6.22 inch (158 mm)
View Details
Dual XMC/PMC Carrier for Development and Testing - XTend3103 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Chassis
Backplane Bus PMC, XMC
CPU Slot Two
View Details
Elgar ReFlex Power™, Power Chasis -  - AMETEK Programmable Power
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details