KAPPA series K3ZM20 is a multi function time delay relay that has a modern design used for traditional 11-pole sockets.
Supply Voltage = 12 - 240 V ac/dc
Time Range = 1 s - 100 h
Mode of Operation = Flasher Pause First, OFF Delay, ON Delay, ON Delay with Control Input, Single Shot Leading Edge Voltage Controlled, Single Shot Leading Edge with Control Input, Single Shot Trailing Edge with Control Input
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = K3ZM20
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
RS Components, Ltd. | |
---|---|
Product Category | Time Delay Relays |
Product Number | 1239734 |
Time Ranges | Hours, Minutes, Seconds |
Timer Type | ON-Delay; Off-Delay |
Function Type | Multi-function |
Minimum | 1 seconds |