Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl
ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant, chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, low permeability, and UL V-0 and FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SF-2 PGF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp HF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF).
Thermal Wire and Cable Corp's ECTFE HF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402-3 of the National Electrical Code.
Thermal Wire and Cable LLC | |
---|---|
Product Category | Electrical Power Wires |
Product Number | 150-16HF-color |
Product Type | Single Conductor Wire |
Number of Conductors | 1 # |
Rated Voltage | 0.6000 kilovolts |