A complete range of platinum probes, comprised of a ceramic substrate coated in platinum, glass protection and platinum-coated nickel output wire. Applications: heating and air conditioning, energy splitter controls, automotive technology, household appliances, standalone thermometers, etc.
Sensor Type = PT500
Probe Length = 5mm
Probe Diameter = 2mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +600°C
Termination Type = PC Pin
Accuracy = Class B
Response Time = 1 m/s
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 1812056 |
Operating Temperature | -58 to 1112 F (-50 to 600 C) |