RS Pro Thin Film Platinum Detector Elements are constructed of a deposited sensing layer of platinum on a ceramic substrate. Thin Film elements offer the advantages of small size and wide choice of resistance values. RS Pro thin film detectors are available as PT100 or PT1000 resistance elements.
Quick thermal response while element is protected. Sheathed element in thin stainless steel. 2-wire PTFE insulated leads. Ideal for surface measurement. Suitable for immersion applications. Small size
Sensor Type = PT100
Probe Length = 5mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +500°C
Termination Type = PC Pin
Probe Material = Platinum
Number Of Wires = 2
Accuracy = Class A
Response Time = 0.1 s
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 6117788 |
Operating Temperature | -58 to 932 F (-50 to 500 C) |