Thermocouples K and J types with adjustable process fitting and ungrounded hot junction.
Sheath material. Mineral pressed insulation. Bendable. B DIN head
Sensor Type = PT1000
Probe Length = 50mm
Probe Diameter = 5mm
Minimum Temperature Sensed = -20°C
Maximum Temperature Sensed = +100°C
Termination Type = Lead Wire
Cable Length = 1.5m
Probe Material = Stainless Steel
Number Of Wires = 2
Accuracy = Class A
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 8968399 |
Operating Temperature | -4 to 212 F (-20 to 100 C) |