Pt100 and Pt1000 ohm platinum resistance detectors with extended leads.
Thin film construction, Class A or B. Fast response time. 300, 500 or 1000mm extended lead lengths . 2 or 4 wire configurations. Range of use from -50 ºC to +250 ºC. Vibration resistant
Sensor Type = PT100
Probe Length = 10mm
Probe Diameter = 2mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +250°C
Termination Type = Lead Wire
Cable Length = 1m
Probe Material = Platinum
Number Of Wires = 4
Accuracy = Class A
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 8919145 |
Operating Temperature | -58 to 482 F (-50 to 250 C) |