Southwire Company, LLC Power Supply/Appliance Cord 091558808

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 091558808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091558808
Power Supply/Appliance Cord 091558808
BLACK COLOR 5 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9155 MODEL
  • BLACK COLOR
  • 5 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.67 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9155 MODEL
Supplier's Site Datasheet
Power Supply/Appliance Cord - 091558808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091558808
Power Supply/Appliance Cord 091558808
BLACK COLOR 5 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9155 MODEL
  • BLACK COLOR
  • 5 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.67 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9155 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 091558808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-30P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset - SF-536-P - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
2 suppliers
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Specs
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride
View Details
3 suppliers
North American 3x18 AWG SPT-2 Cable - 86030660 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details