Int'l Current Rating: 6A
Int'l Voltage Rating: 300 / 300VAC
N.A. Current Rating: A
N.A. Voltage Rating: VAC
Int'l Min Fix Inst Op Temp: -40°ºC
Int'l Max Fix Inst Op Temp: +70°ºC
Int'l Min Flex Op Temp: -15°ºC
Min Bend Radius: See Remarks
Cable Style: International
Int'l Conductor Size: 0.75mm²
Number of Conductors: 2
Cond. Color Code: Brown/Blue
Int'l Cable Type: H03VV-F
Cable Color: Black
Cable Standard: EN 50525
Approx. Outer Diameter: 5.9mm
General Material: PVC
Oil Resistant: no
Fillerless: yes
Shielded: no
CE Marking: yes
REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance. Not for use in medical applications.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86065060 |
Product Name | International 2x0.75mm°� Black H03VV-F Cable |
Cord Color | Black |