Interpower North American 3x16 SJT Gray Cable 86060070

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x16 SJT Gray Cable - 86060070 - Interpower
Oskaloosa, IA, United States
North American 3x16 SJT Gray Cable
86060070
North American 3x16 SJT Gray Cable 86060070
N.A. Current Rating: 13 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 8.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

N.A. Current Rating: 13

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJT

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 8.5mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060070
Product Name North American 3x16 SJT Gray Cable
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403020061 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86231500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 5-15 Power Cord - 70411000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details