Interpower United Kingdom/Ireland Class II Cord Set w/C17 Conn. 86243090

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland Class II Cord Set w/C17 Conn. - 86243090 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland Class II Cord Set w/C17 Conn.
86243090
United Kingdom/Ireland Class II Cord Set w/C17 Conn. 86243090
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: IEC 60320 C17 Connector Color: Black Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC CE Marking: yes

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: United Kingdom BS 1363/A

Plug Color: Black

Connector Type: IEC 60320 C17

Connector Color: Black

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.9 to 7.5mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86243090
Product Name United Kingdom/Ireland Class II Cord Set w/C17 Conn.
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type BS 1363; United Kingdom BS 1363/A
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403030122 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
Continental European 10Amp Cordset w/Angled C13 - 86230080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x12 AWG Cable - 86010610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details