Interpower Continental European Powercord 86232780

Description
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05BQ-F Cable Color: Orange Cable Standard: EN 50525 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: no REMARKS: Halogen Free
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05BQ-F Cable Color: Orange Cable Standard: EN 50525 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: no REMARKS: Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European Powercord - 86232780 - Interpower
Oskaloosa, IA, United States
Continental European Powercord
86232780
Continental European Powercord 86232780
NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: Cont.Eur.CEE 7/7 Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05BQ-F Cable Color: Orange Cable Standard: EN 50525 Approx. Outer Diameter: 6.5mm - 8.5mm General Material: Polyurethane PUR CE Marking: no REMARKS: Halogen Free

NOTE: This part is not available for sale

Current Rating: 10A

Voltage Rating: 250VAC

Length: 3.00m/9.84ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Cont.Eur.CEE 7/7

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05BQ-F

Cable Color: Orange

Cable Standard: EN 50525

Approx. Outer Diameter: 6.5mm - 8.5mm

General Material: Polyurethane PUR

CE Marking: no

REMARKS: Halogen Free

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86232780
Product Name Continental European Powercord
Cord Color Orange
Approvals EN 50525
Number of Conductors 3; 3
Male End Type CEE 7/7; Cont.Eur.CEE 7/7
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp PC Adapter Cord - 86258000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x12 AWG Cable - 86010480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Korean Cord Set w/IEC 60320 C13, 2.5m - 86263010 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210730 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details