Dynatect Manufacturing, Inc. Gortiflex® Molded Bellows

Description
Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at pressures up to 15 psi, depending on size. Gortiflex is available as any enclosed bellow form (e.g. round, oval, rectangular with rounded corners, tapered), with numerous material options for standard and special applications. Features & Benefits: Exceptionally durable molded cover Neat appearance makes this cover ideal for aesthetic purposes Excellent extended-to-retracte d ratio for a molded cover No tooling fee for standard shapes (nominal tooling for special shapes) Ideal for OEM use on both prototype models and new designs Withstands moderate internal or external pressure Sealed construction resists moisture, liquid or chemical spray, contaminants and dirt Superior protection in outdoor environments with exposure to moisture, ice, sand, oil, temperature variations and ultra violet radiation Typical Applications: Rod/ball screw covers Expansion joints Piping penetration seals Compressor and engine intake and exhaust manifold connections Fan duct connections
Datasheet
Description
Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at pressures up to 15 psi, depending on size. Gortiflex is available as any enclosed bellow form (e.g. round, oval, rectangular with rounded corners, tapered), with numerous material options for standard and special applications. Features & Benefits: Exceptionally durable molded cover Neat appearance makes this cover ideal for aesthetic purposes Excellent extended-to-retracte d ratio for a molded cover No tooling fee for standard shapes (nominal tooling for special shapes) Ideal for OEM use on both prototype models and new designs Withstands moderate internal or external pressure Sealed construction resists moisture, liquid or chemical spray, contaminants and dirt Superior protection in outdoor environments with exposure to moisture, ice, sand, oil, temperature variations and ultra violet radiation Typical Applications: Rod/ball screw covers Expansion joints Piping penetration seals Compressor and engine intake and exhaust manifold connections Fan duct connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gortiflex® Molded Bellows -  - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Gortiflex® Molded Bellows
Gortiflex® Molded Bellows
Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at pressures up to 15 psi, depending on size. Gortiflex is available as any enclosed bellow form (e.g. round, oval, rectangular with rounded corners, tapered), with numerous material options for standard and special applications. Features & Benefits: Exceptionally durable molded cover Neat appearance makes this cover ideal for aesthetic purposes Excellent extended-to-retracte d ratio for a molded cover No tooling fee for standard shapes (nominal tooling for special shapes) Ideal for OEM use on both prototype models and new designs Withstands moderate internal or external pressure Sealed construction resists moisture, liquid or chemical spray, contaminants and dirt Superior protection in outdoor environments with exposure to moisture, ice, sand, oil, temperature variations and ultra violet radiation Typical Applications: Rod/ball screw covers Expansion joints Piping penetration seals Compressor and engine intake and exhaust manifold connections Fan duct connections

Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at pressures up to 15 psi, depending on size. Gortiflex is available as any enclosed bellow form (e.g. round, oval, rectangular with rounded corners, tapered), with numerous material options for standard and special applications.

Features & Benefits:

  • Exceptionally durable molded cover
  • Neat appearance makes this cover ideal for aesthetic purposes
  • Excellent extended-to-retracted ratio for a molded cover
  • No tooling fee for standard shapes (nominal tooling for special shapes)
  • Ideal for OEM use on both prototype models and new designs
  • Withstands moderate internal or external pressure
  • Sealed construction resists moisture, liquid or chemical spray, contaminants and dirt
  • Superior protection in outdoor environments with exposure to moisture, ice, sand, oil, temperature variations and ultra violet radiation

Typical Applications:

  • Rod/ball screw covers
  • Expansion joints
  • Piping penetration seals
  • Compressor and engine intake and exhaust manifold connections
  • Fan duct connections
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Accordion Bellows and Protective Boots
Product Name Gortiflex® Molded Bellows
Application Rod/Screw Cover; Compressor And Engine Intake And Exhaust Manifold Connections; Cylinder Protection
Unlock Full Specs
to access all available technical data

Similar Products

Custom Rubber Bellows -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Application Die Set Post; Expansion Joint; Rod/Screw Cover; Scissors / Lift / AGV; Cylinder Protection
Shape Round; Square / Rectangular (Closed); Square / Rectangular (Open); Tapered (optional feature)
End Configuration Collar; Inside Flange (optional feature); Flanged Collar (optional feature); Standard Flange (optional feature)
View Details
THERMOPAK® Robot Arm Cover - ARMATEX® SBN 13-602 ROBOTEX - Mid-Mountain Materials, Inc.
Specs
Application Robotics
Shape Round
End Configuration Collar
View Details
Bellows kit - DADB-V6-80-S351-375 - Festo Corporation
Specs
Application Cylinder Protection
Shape Round
Retracted Length 13.82 inch (351 mm)
View Details
Bellows - Elastomeric Bellows -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Shape Round
View Details