Peerless Boilers Peerless® PUREFIRE®

Description
The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler has an ultra-high 97.3% efficiency and is ENERGY STAR® approved*! The PUREFIRE®, now available in six sizes, has ASME and ETL certifications for both the U.S. and Canada and is the most thoroughly tested high efficiency boiler on the market! A unique condensate system with built-in neutralizer component and float switch protection is a top feature of the boiler. Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet and LoNOx operation for the good of the environment. The PUREFIRE®â€™s fully modulating burner assures dependable operation and maximum boiler efficiency. Zero clearance to combustibles, easy access to controls and leveling legs are other standard features that allow for ease of installation and maintenance. Boilers are easily converted from LP to natural gas and from natural gas to LP without any additional parts. The PUREFIRE® is equipped with a full one-year parts and labor warranty (see “Warranty†section on this site for complete details).*Residentia l models; 95.5% combustion efficiency for PF-399® (see PF-399® product page for more information).State-o f-the-Art Control BoardAll Peerless® PUREFIRE® gas boilers are equipped with a state-of-the-art control board that offers modern technology such as an outdoor reset control with an additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery function that improves hot water performance and reduces off cycle losses. Standby temperature of domestic hot water is controlled by economic low fire operation. Additionally, the control board’s LCD status display module uses plain English for easy-to-read status and troubleshooting text while a switch to "system test mode" enables contractors to manually control the firing rate. read more
Description
The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler has an ultra-high 97.3% efficiency and is ENERGY STAR® approved*! The PUREFIRE®, now available in six sizes, has ASME and ETL certifications for both the U.S. and Canada and is the most thoroughly tested high efficiency boiler on the market! A unique condensate system with built-in neutralizer component and float switch protection is a top feature of the boiler. Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet and LoNOx operation for the good of the environment. The PUREFIRE®â€™s fully modulating burner assures dependable operation and maximum boiler efficiency. Zero clearance to combustibles, easy access to controls and leveling legs are other standard features that allow for ease of installation and maintenance. Boilers are easily converted from LP to natural gas and from natural gas to LP without any additional parts. The PUREFIRE® is equipped with a full one-year parts and labor warranty (see “Warranty†section on this site for complete details).*Residentia l models; 95.5% combustion efficiency for PF-399® (see PF-399® product page for more information).State-o f-the-Art Control BoardAll Peerless® PUREFIRE® gas boilers are equipped with a state-of-the-art control board that offers modern technology such as an outdoor reset control with an additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery function that improves hot water performance and reduces off cycle losses. Standby temperature of domestic hot water is controlled by economic low fire operation. Additionally, the control board’s LCD status display module uses plain English for easy-to-read status and troubleshooting text while a switch to "system test mode" enables contractors to manually control the firing rate. read more

Suppliers

Company
Product
Description
Supplier Links
The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler has an ultra-high 97.3% efficiency and is ENERGY STAR® approved*! The PUREFIRE®, now available in six sizes, has ASME and ETL certifications for both the U.S. and Canada and is the most thoroughly tested high efficiency boiler on the market! A unique condensate system with built-in neutralizer component and float switch protection is a top feature of the boiler. Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet and LoNOx operation for the good of the environment. The PUREFIRE®â€™s fully modulating burner assures dependable operation and maximum boiler efficiency. Zero clearance to combustibles, easy access to controls and leveling legs are other standard features that allow for ease of installation and maintenance. Boilers are easily converted from LP to natural gas and from natural gas to LP without any additional parts. The PUREFIRE® is equipped with a full one-year parts and labor warranty (see “Warranty†section on this site for complete details).*Residentia l models; 95.5% combustion efficiency for PF-399® (see PF-399® product page for more information).State-o f-the-Art Control BoardAll Peerless® PUREFIRE® gas boilers are equipped with a state-of-the-art control board that offers modern technology such as an outdoor reset control with an additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery function that improves hot water performance and reduces off cycle losses. Standby temperature of domestic hot water is controlled by economic low fire operation. Additionally, the control board’s LCD status display module uses plain English for easy-to-read status and troubleshooting text while a switch to "system test mode" enables contractors to manually control the firing rate. read more

The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler has an ultra-high 97.3% efficiency and is ENERGY STAR® approved*! The PUREFIRE®, now available in six sizes, has ASME and ETL certifications for both the U.S. and Canada and is the most thoroughly tested high efficiency boiler on the market! A unique condensate system with built-in neutralizer component and float switch protection is a top feature of the boiler.
Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet and LoNOx operation for the good of the environment. The PUREFIRE®â€™s fully modulating burner assures dependable operation and maximum boiler efficiency. Zero clearance to combustibles, easy access to controls and leveling legs are other standard features that allow for ease of installation and maintenance. Boilers are easily converted from LP to natural gas and from natural gas to LP without any additional parts. The PUREFIRE® is equipped with a full one-year parts and labor warranty (see “Warranty†section on this site for complete details).*Residential models; 95.5% combustion efficiency for PF-399® (see PF-399® product page for more information).State-of-the-Art Control BoardAll Peerless® PUREFIRE® gas boilers are equipped with a state-of-the-art control board that offers modern technology such as an outdoor reset control with an additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery function that improves hot water performance and reduces off cycle losses. Standby temperature of domestic hot water is controlled by economic low fire operation. Additionally, the control board’s LCD status display module uses plain English for easy-to-read status and troubleshooting text while a switch to "system test mode" enables contractors to manually control the firing rate.
read more

Supplier's Site

Technical Specifications

  Peerless Boilers
Product Category Boilers (industrial)
Product Number Peerless® PUREFIRE®
Type Hot Water
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
Firetube Boiler - CBLE - Cleaver-Brooks
Specs
Type Hot Water; Steam
Technology Composite / Hybrid; Firetube / Scotch Marine
Features Low Emissions
View Details
Waste Heat Recovery Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Steam
Fuel Type / Heat Source Waste Heat / Indirect
Steam Generation 5000 to 600000 lbs/hr (22676 to 2.72E6 kg/hr)
View Details