Key Features
1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB
2. Up to 4GB DDR2 400 / 533MHz SDRAM
3. 1 x 64-bit 133MHz Full-height /
half-length PCI-X Slot
4. 2 x Broadcom BCM5721 Gigabit LAN
Controllers
5. Support for IPMI 2.0
6. Supports up to One3.5" SATA HDD
7. 260W Power Supply
Supermicro Computer, Inc. | |
---|---|
Product Category | Network Servers |
Product Number | 5014C-MR / 5014C-MRB |
Product Name | SuperServer |
Server Type | Network Server |