Multi-Tech Systems, Inc. Analog Fax Server FaxFinder®

Description
The FaxFinder® all-in-one fax server provides distributed faxing capabilities, over a WAN, from a corporate office to small remote offices as well as to field sales people. The analog model is ideal for use in applications that include POTS lines, IP Phone systems with analog station ports and legacy phone systems. The FaxFinder is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement. KEY BENEFITS Centralize fax operations Lowers operational and support costs Comply with industry standards FEATURES Replaces paper-based Super G3, V.34/33.6K fax communications Meets information privacy and security mandates
Datasheet
Description
The FaxFinder® all-in-one fax server provides distributed faxing capabilities, over a WAN, from a corporate office to small remote offices as well as to field sales people. The analog model is ideal for use in applications that include POTS lines, IP Phone systems with analog station ports and legacy phone systems. The FaxFinder is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement. KEY BENEFITS Centralize fax operations Lowers operational and support costs Comply with industry standards FEATURES Replaces paper-based Super G3, V.34/33.6K fax communications Meets information privacy and security mandates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Fax Server - FaxFinder® - Multi-Tech Systems, Inc.
Mounds View, MN, USA
Analog Fax Server
FaxFinder®
Analog Fax Server FaxFinder®
The FaxFinder® all-in-one fax server provides distributed faxing capabilities, over a WAN, from a corporate office to small remote offices as well as to field sales people. The analog model is ideal for use in applications that include POTS lines, IP Phone systems with analog station ports and legacy phone systems. The FaxFinder is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement. KEY BENEFITS Centralize fax operations Lowers operational and support costs Comply with industry standards FEATURES Replaces paper-based Super G3, V.34/33.6K fax communications Meets information privacy and security mandates

The FaxFinder® all-in-one fax server provides distributed faxing capabilities, over a WAN, from a corporate office to small remote offices as well as to field sales people. The analog model is ideal for use in applications that include POTS lines, IP Phone systems with analog station ports and legacy phone systems.

The FaxFinder is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement.

KEY BENEFITS

  • Centralize fax operations
  • Lowers operational and support costs
  • Comply with industry standards

FEATURES

  • Replaces paper-based
  • Super G3, V.34/33.6K fax communications
  • Meets information privacy and security mandates
Supplier's Site Datasheet
IP Fax Server - FaxFinder® - Multi-Tech Systems, Inc.
Mounds View, MN, USA
IP Fax Server
FaxFinder®
IP Fax Server FaxFinder®
The FaxFinder® IP fax server is a network attached appliance that replaces all the fax machines in any operation. This centrally located solution lowers the cost of fax operations by enabling users to send and receive faxes electronically through a SIP trunk interface with T.38. The FaxFinder IP supports 2-channels of simultaneous faxes and can be upgraded to 24-channels using the FF240-IP-UPGRADE codes. The FaxFinder IP is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement. KEY BENEFITS Lowers operational and support costs Centralize fax operations Comply with industry standards Integrate into business operations FEATURES Receive and route inbound faxes electronically to email inboxes, network shares, or network printers Send outbound faxes electronically using client software, web interface, or existing email client Simultaneously send and receive up to 24 faxes at once

The FaxFinder® IP fax server is a network attached appliance that replaces all the fax machines in any operation. This centrally located solution lowers the cost of fax operations by enabling users to send and receive faxes electronically through a SIP trunk interface with T.38. The FaxFinder IP supports 2-channels of simultaneous faxes and can be upgraded to 24-channels using the FF240-IP-UPGRADE codes.

The FaxFinder IP is supported by service options to assist resellers in the installation process and extend the 2-year manufacturer warranty up to 5-years with overnight replacement.

KEY BENEFITS

  • Lowers operational and support costs
  • Centralize fax operations
  • Comply with industry standards
  • Integrate into business operations

FEATURES

  • Receive and route inbound faxes electronically to email inboxes, network shares, or network printers
  • Send outbound faxes electronically using client software, web interface, or existing email client
  • Simultaneously send and receive up to 24 faxes at once
Supplier's Site Datasheet

Technical Specifications

  Multi-Tech Systems, Inc. Multi-Tech Systems, Inc.
Product Category Network Servers Network Servers
Product Number FaxFinder® FaxFinder®
Product Name Analog Fax Server IP Fax Server
Server Type Fax Server Fax Server
Form Factor Rack Mounted Rack Mounted
Operating System Microsoft Windows Microsoft Windows
Operating Temperature -30 to 60 C (-22 to 140 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA - B097-016 - Tripp Lite by Eaton
Specs
Server Type Network Server; Console Server
Form Factor Rack Mounted; Desktop / Pedestal
Operating Temperature 5 to 50 C (41 to 122 F)
View Details