Lenovo Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2
Product Name Notes
10 Gb/40 Gb top of rack switch specifically designed for applications requiring the highest performance. It combines state of the art 1.28 Tbps throughput with up to sixty-four 10 Gb...
10/40 GbE top of rack switch specifically designed for clients needing an ultra-low latency switch for applications requiring exceptional performance. Combines state of the art 1.44 Tbps throughput with forty-eight...
100Gb Ethernet ToR aggregation/spine switch for applications requiring high-port speed and performance. Combines leading-edge throughput with very low latency in a 1U form factor.
40 Gb Ethernet top of rack switch designed for applications requiring the highest performance. Combines state of the art 2.56 Tbps throughput, low latency, & the flexibility of 40 Gb...
Cost-effective entry-level 10Gb data center Ethernet switch, offering energy efficiency and low-latency in an ultradense 1U form factor with Lenovo Cloud Network Operating System.
Cost-effective entry-level 10GBase-T data center switch offering energy efficiency and low-latency in an ultradense 1U form factor with Lenovo Cloud Network Operating System.
Cost-effective entry-level 10GBase-T data center switch, offering energy efficiency and low-latency in an ultradense 1U form factor, using the Lenovo Cloud Network Operating System.
Entry-level 10Gb switch designed with top performance in mind. The low-latency switch provides line-rate, high-bandwidth switching, filtering, & traffic queuing without delaying data.
Large 10/40 GbE top of rack switch specifically designed for clients needing a large port count switch for applications requiring exceptional performance. Combines state of the art 2.56 Tbps throughput...
Simplifies deployment & protects investment with Omni Ports, which deliver convergence of Ethernet & Fibre channel in a single switch. Choose 1/10/40 Gb Ethernet, 4/8 Gb Fibre Channel, or a...
Top-of-rack switch specifically designed for the data centre or remote office. It combines performance, server-like airflow for cooling & low power consumption at an attractive price point.
Top-of-rack switch specifically designed for the data centre or remote office. It combines performance, server-like airflow for cooling and low power consumption at an attractive price point.
Top-of-rack switch specifically designed for the data centre. It combines great performance, server-like airflow for cooling & low power consumption in a virtualisation -ready package available at an attractive price.

Next >>