Lenovo Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 10 Gb/40 Gb top of rack switch specifically designed for applications requiring the highest performance. It combines state of the art 1.28 Tbps throughput with up to sixty-four 10 Gb... | |
| 10/40 GbE top of rack switch specifically designed for clients needing an ultra-low latency switch for applications requiring exceptional performance. Combines state of the art 1.44 Tbps throughput with forty-eight... | |
| 100Gb Ethernet ToR aggregation/spine switch for applications requiring high-port speed and performance. Combines leading-edge throughput with very low latency in a 1U form factor. | |
| 25/100Gb Ethernet ToR aggregation switch for applications that require high performance. Combines leading-edge throughput with very low latency in a 1U form factor. | |
| 40 Gb Ethernet top of rack switch designed for applications requiring the highest performance. Combines state of the art 2.56 Tbps throughput, low latency, & the flexibility of 40 Gb... | |
| Cost-effective entry-level 10Gb data center Ethernet switch, offering energy efficiency and low-latency in an ultradense 1U form factor with Lenovo Cloud Network Operating System. | |
| Cost-effective entry-level 10GBase-T data center switch offering energy efficiency and low-latency in an ultradense 1U form factor with Lenovo Cloud Network Operating System. | |
| Cost-effective entry-level 10GBase-T data center switch, offering energy efficiency and low-latency in an ultradense 1U form factor, using the Lenovo Cloud Network Operating System. | |
| Entry-level 10Gb switch designed with top performance in mind. The low-latency switch provides line-rate, high-bandwidth switching, filtering, & traffic queuing without delaying data. | |
| Large 10/40 GbE top of rack switch specifically designed for clients needing a large port count switch for applications requiring exceptional performance. Combines state of the art 2.56 Tbps throughput... | |
| Simplifies deployment & protects investment with Omni Ports, which deliver convergence of Ethernet & Fibre channel in a single switch. Choose 1/10/40 Gb Ethernet, 4/8 Gb Fibre Channel, or a... | |
| Top-of-rack switch specifically designed for the data centre or remote office. It combines performance, server-like airflow for cooling & low power consumption at an attractive price point. | |
| Top-of-rack switch specifically designed for the data centre or remote office. It combines performance, server-like airflow for cooling and low power consumption at an attractive price point. | |
| Top-of-rack switch specifically designed for the data centre. It combines great performance, server-like airflow for cooling & low power consumption in a virtualisation -ready package available at an attractive price. |