Easily adjusting to new environments and different conditions has been the dictionary definition of adaptability. Now, Lenovo ThinkSystem SD530 redefines IT adaptability. SD530 is a single platform designed to excel not only at critical enterprise workload environments (such as virtualization, hyperconverged infrastructure, and cloud), but also at high performance computing (HPC) and artificial intelligence (AI). Combining the efficiency and density of blades with the value and simplicity of rack-based servers, SD530 could very well be the most adaptable server on Earth.
| Lenovo | |
|---|---|
| Product Category | Network Servers |
| Product Name | Lenovo ThinkSystem SD530 |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Processor Type | Intel Pentium III Xeon |
| Processor Speed | 2666 MHz |
| Processors Supported | 2 |