Hewlett Packard Enterprise HPC Rack Server System HPE Apollo 6500 System

Description
The HPE Apollo 6500 System provides the tools and the confidence to deliver high performance computing (HPC) innovation. The system consists of three key elements: the HPE ProLiant XL270d Gen9 Server tray, the HPE Apollo d6500 Chassis, and the HPE Apollo 6000 Power Shelf. The XL270d Gen9 Server provides up to 56 Tflops of single precision performance per server with eight NVIDIA® Tesla M40 GPU and two Intel® Xeon® E5-2600 v4 processors in a 2U server. With a configurable internal PCIe Gen3 fabric, choose to optimize the GPU topology to match your specific needs. High-bandwidth, low-latency networking is tightly coupled to the accelerators allowing you to take full advantage of your network. Two x16 PCIe Gen3 slots for your choice of high speed fabrics. The Apollo 6500 System: Your next accelerated computing solution. Drive description 8 SFF hot-plug drives (SAS/SATA/SSD) Expansion slots 8 x16 PCIe Gen 3 for GPU, 2 x16 Low Profile PCIe Gen3 slots Memory 16 DIMM slots, DDR4, 2400MHz, 512 GB Max (16x32GB) Power supply HPE Apollo 6000 Power Shelf providing DC power up to 15.9 kW
Description
The HPE Apollo 6500 System provides the tools and the confidence to deliver high performance computing (HPC) innovation. The system consists of three key elements: the HPE ProLiant XL270d Gen9 Server tray, the HPE Apollo d6500 Chassis, and the HPE Apollo 6000 Power Shelf. The XL270d Gen9 Server provides up to 56 Tflops of single precision performance per server with eight NVIDIA® Tesla M40 GPU and two Intel® Xeon® E5-2600 v4 processors in a 2U server. With a configurable internal PCIe Gen3 fabric, choose to optimize the GPU topology to match your specific needs. High-bandwidth, low-latency networking is tightly coupled to the accelerators allowing you to take full advantage of your network. Two x16 PCIe Gen3 slots for your choice of high speed fabrics. The Apollo 6500 System: Your next accelerated computing solution. Drive description 8 SFF hot-plug drives (SAS/SATA/SSD) Expansion slots 8 x16 PCIe Gen 3 for GPU, 2 x16 Low Profile PCIe Gen3 slots Memory 16 DIMM slots, DDR4, 2400MHz, 512 GB Max (16x32GB) Power supply HPE Apollo 6000 Power Shelf providing DC power up to 15.9 kW

Suppliers

Company
Product
Description
Supplier Links
HPC Rack Server System - HPE Apollo 6500 System - Hewlett Packard Enterprise
Palo Alto, CA, USA
HPC Rack Server System
HPE Apollo 6500 System
HPC Rack Server System HPE Apollo 6500 System
The HPE Apollo 6500 System provides the tools and the confidence to deliver high performance computing (HPC) innovation. The system consists of three key elements: the HPE ProLiant XL270d Gen9 Server tray, the HPE Apollo d6500 Chassis, and the HPE Apollo 6000 Power Shelf. The XL270d Gen9 Server provides up to 56 Tflops of single precision performance per server with eight NVIDIA® Tesla M40 GPU and two Intel® Xeon® E5-2600 v4 processors in a 2U server. With a configurable internal PCIe Gen3 fabric, choose to optimize the GPU topology to match your specific needs. High-bandwidth, low-latency networking is tightly coupled to the accelerators allowing you to take full advantage of your network. Two x16 PCIe Gen3 slots for your choice of high speed fabrics. The Apollo 6500 System: Your next accelerated computing solution. Drive description 8 SFF hot-plug drives (SAS/SATA/SSD) Expansion slots 8 x16 PCIe Gen 3 for GPU, 2 x16 Low Profile PCIe Gen3 slots Memory 16 DIMM slots, DDR4, 2400MHz, 512 GB Max (16x32GB) Power supply HPE Apollo 6000 Power Shelf providing DC power up to 15.9 kW

The HPE Apollo 6500 System provides the tools and the confidence to deliver high performance computing (HPC) innovation. The system consists of three key elements: the HPE ProLiant XL270d Gen9 Server tray, the HPE Apollo d6500 Chassis, and the HPE Apollo 6000 Power Shelf. The XL270d Gen9 Server provides up to 56 Tflops of single precision performance per server with eight NVIDIA® Tesla M40 GPU and two Intel® Xeon® E5-2600 v4 processors in a 2U server. With a configurable internal PCIe Gen3 fabric, choose to optimize the GPU topology to match your specific needs. High-bandwidth, low-latency networking is tightly coupled to the accelerators allowing you to take full advantage of your network. Two x16 PCIe Gen3 slots for your choice of high speed fabrics. The Apollo 6500 System: Your next accelerated computing solution.

Drive description

  • 8 SFF hot-plug drives (SAS/SATA/SSD)

Expansion slots

  • 8 x16 PCIe Gen 3 for GPU, 2 x16 Low Profile PCIe Gen3 slots

Memory

  • 16 DIMM slots, DDR4, 2400MHz, 512 GB Max (16x32GB)

Power supply

  • HPE Apollo 6000 Power Shelf providing DC power up to 15.9 kW
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Servers
Product Number HPE Apollo 6500 System
Product Name HPC Rack Server System
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Compact Size Mid Tower GPU Server AMD® EPYC™ 8004 Series Processor for edge AI inference, industrial automation, and compact GPU workloads. - SKY-602E3-S12A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 8004 processors
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details