Hewlett Packard Enterprise 1U Dual Socket Rack Server HPE Apollo pc40 Server

Description
The HPE Apollo pc40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs and based on the Intel® Xeon® Processor Scalable Family. The HPE Apollo pc40 Server is an optimized, industry-standard server for deep learning and high performance computing (HPC) workloads that uses the PCIe form factor for greater choice in GPU selection. Enjoy quicker and easier deployments with systems configured, integrated, and tested by Hewlett Packard Enterprise. Using industry-standard IPMI 2.0 system management and the HPE Performance Software Suite, the server is easy to use and manage. The HPE Apollo pc40 Server delivers cost-effective deep learning and HPC performance with high compute density (up to four GPUs per 1U rack space), helping to turn data into insights and insights into actions. Memory 12 DIMM slots, DDR4, 2666 MHz Power Two 2000W Titanium Level Power Supplies Compatible operating systems Red Hat® Enterprise Linux® SUSE® Linux® Enterprise Server CentOS Management features Integrated IPMI 2.0
Description
The HPE Apollo pc40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs and based on the Intel® Xeon® Processor Scalable Family. The HPE Apollo pc40 Server is an optimized, industry-standard server for deep learning and high performance computing (HPC) workloads that uses the PCIe form factor for greater choice in GPU selection. Enjoy quicker and easier deployments with systems configured, integrated, and tested by Hewlett Packard Enterprise. Using industry-standard IPMI 2.0 system management and the HPE Performance Software Suite, the server is easy to use and manage. The HPE Apollo pc40 Server delivers cost-effective deep learning and HPC performance with high compute density (up to four GPUs per 1U rack space), helping to turn data into insights and insights into actions. Memory 12 DIMM slots, DDR4, 2666 MHz Power Two 2000W Titanium Level Power Supplies Compatible operating systems Red Hat® Enterprise Linux® SUSE® Linux® Enterprise Server CentOS Management features Integrated IPMI 2.0

Suppliers

Company
Product
Description
Supplier Links
1U Dual Socket Rack Server - HPE Apollo pc40 Server - Hewlett Packard Enterprise
Palo Alto, CA, USA
1U Dual Socket Rack Server
HPE Apollo pc40 Server
1U Dual Socket Rack Server HPE Apollo pc40 Server
The HPE Apollo pc40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs and based on the Intel® Xeon® Processor Scalable Family. The HPE Apollo pc40 Server is an optimized, industry-standard server for deep learning and high performance computing (HPC) workloads that uses the PCIe form factor for greater choice in GPU selection. Enjoy quicker and easier deployments with systems configured, integrated, and tested by Hewlett Packard Enterprise. Using industry-standard IPMI 2.0 system management and the HPE Performance Software Suite, the server is easy to use and manage. The HPE Apollo pc40 Server delivers cost-effective deep learning and HPC performance with high compute density (up to four GPUs per 1U rack space), helping to turn data into insights and insights into actions. Memory 12 DIMM slots, DDR4, 2666 MHz Power Two 2000W Titanium Level Power Supplies Compatible operating systems Red Hat® Enterprise Linux® SUSE® Linux® Enterprise Server CentOS Management features Integrated IPMI 2.0

The HPE Apollo pc40 Server is a 1U dual socket server featuring up to four NVIDIA® Tesla® GPUs and based on the Intel® Xeon® Processor Scalable Family. The HPE Apollo pc40 Server is an optimized, industry-standard server for deep learning and high performance computing (HPC) workloads that uses the PCIe form factor for greater choice in GPU selection. Enjoy quicker and easier deployments with systems configured, integrated, and tested by Hewlett Packard Enterprise. Using industry-standard IPMI 2.0 system management and the HPE Performance Software Suite, the server is easy to use and manage. The HPE Apollo pc40 Server delivers cost-effective deep learning and HPC performance with high compute density (up to four GPUs per 1U rack space), helping to turn data into insights and insights into actions.

Memory

  • 12 DIMM slots, DDR4, 2666 MHz

Power

  • Two 2000W Titanium Level Power Supplies

Compatible operating systems

  • Red Hat® Enterprise Linux® SUSE® Linux® Enterprise Server CentOS

Management features

  • Integrated IPMI 2.0
Supplier's Site

Technical Specifications

  Hewlett Packard Enterprise
Product Category Network Servers
Product Number HPE Apollo pc40 Server
Product Name 1U Dual Socket Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for deep learning and AI inference. - SKY-6400-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 205W TDP)
View Details
TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details