ASA1126-X2Q-SS-R -- 1U SERVER
ASA Computers, Inc.
1U Server
ASA1126-X2Q-SS-R
Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM
1 (x16) PCI-E 2.0 + 1 UIO
Intel® 82576 Dual-Port Gigabit Ethernet Controller
8 x 2.5 Hot-swap Drive Bays
650W High-efficiency Redundant Power Supply
Description
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM
1 (x16) PCI-E 2.0 + 1 UIO
Intel® 82576 Dual-Port Gigabit Ethernet Controller
8 x 2.5 Hot-swap Drive Bays
650W High-efficiency Redundant Power Supply
Suppliers
Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM
1 (x16) PCI-E 2.0 + 1 UIO
Intel® 82576 Dual-Port Gigabit Ethernet Controller
8 x 2.5 Hot-swap Drive Bays
650W High-efficiency Redundant Power Supply
- Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
- Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB unbuffered DIMM
- 1 (x16) PCI-E 2.0 + 1 UIO
- Intel® 82576 Dual-Port Gigabit Ethernet Controller
- 8 x 2.5 Hot-swap Drive Bays
- 650W High-efficiency Redundant Power Supply
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA1126-X2Q-SS-R |
|
Product Name
|
1U Server |
|
Form Factor
|
Rack Mounted
|
|
Other Features
|
Redundant Fan Modules
|
|
Processor Type
|
Intel Pentium III Xeon
|
|
Main Memory
|
96000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Operating Temperature
0 to 60 C (32 to 140 F)
Processor Type
Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details
Server Type
Network Server
Operating Temperature
5 to 40 C (41 to 104 F)
Processor Type
Intel Pentium III Xeon
View Details
Data Connect Enterprise, Inc.
Server Type
Network Server
Form Factor
Blade Server
Operating Temperature
0 to 50 C (32 to 122 F)
View Details