ASA Computers, Inc. 2U Server ASA2040-X2O-S2R

Description
Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs Power Supply:(2) 750W 1+1 redundant PSUs
Description
Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs Power Supply:(2) 750W 1+1 redundant PSUs

Suppliers

Company
Product
Description
Supplier Links
2U Server - ASA2040-X2O-S2R - ASA Computers, Inc.
Mountain View, CA, USA
Processor Support:(2) Intel® Xeon® 5500/5600 series processors Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs Power Supply:(2) 750W 1+1 redundant PSUs
  • Processor Support:(2) Intel® Xeon® 5500/5600 series processors
  • Chipset:Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
  • Memory Support:(18) DDR3 800/1066/1333 UDIMM w/ ECC or RDIMM slots
  • Storage Support: 12X3.5 Hot-Swap SAS II /SATA II HDDs & optional internal 2X2.5 SATA II HDDs
  • Power Supply:(2) 750W 1+1 redundant PSUs
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number ASA2040-X2O-S2R
Product Name 2U Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; Redundant Fan Modules
Processor Type Intel Pentium III Xeon
Main Memory 144000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details